Capital Lighting, Inc. BF2601 Exterior -Wall Mount 369952

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 17.50 Extension: 6 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Sapporo Silver Product Name: One Light Wall Cfl UPC: 782042766204 Category: Exterior Top to outlet: 10.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 17.50 Extension: 6 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Sapporo Silver Product Name: One Light Wall Cfl UPC: 782042766204 Category: Exterior Top to outlet: 10.50

Suppliers

Company
Product
Description
Supplier Links
BF2601 Exterior -Wall Mount - 369952 - Capital Lighting, Inc.
Columbus, OH, USA
BF2601 Exterior -Wall Mount
369952
BF2601 Exterior -Wall Mount 369952
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 17.50 Extension: 6 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Sapporo Silver Product Name: One Light Wall Cfl UPC: 782042766204 Category: Exterior Top to outlet: 10.50

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 17.50
Extension: 6
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Sapporo Silver
Product Name: One Light Wall Cfl
UPC: 782042766204
Category: Exterior
Top to outlet: 10.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369952
Product Name BF2601 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147183 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 130mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details