Capital Lighting, Inc. BCD8997OR Exterior -Wall Mount 369950

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 18.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old Rust Product Name: One Light Wall Lantern UPC: 782042669215 Category: Exterior Top to outlet: 10.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 18.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old Rust Product Name: One Light Wall Lantern UPC: 782042669215 Category: Exterior Top to outlet: 10.00

Suppliers

Company
Product
Description
Supplier Links
BCD8997OR Exterior -Wall Mount - 369950 - Capital Lighting, Inc.
Columbus, OH, USA
BCD8997OR Exterior -Wall Mount
369950
BCD8997OR Exterior -Wall Mount 369950
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 18.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old Rust Product Name: One Light Wall Lantern UPC: 782042669215 Category: Exterior Top to outlet: 10.00

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 18.50
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Old Rust
Product Name: One Light Wall Lantern
UPC: 782042669215
Category: Exterior
Top to outlet: 10.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369950
Product Name BCD8997OR Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1565mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details