Capital Lighting, Inc. B3161 Exterior -Wall Mt./Flush 369948

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 12.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Painted Bronze Leaf Product Name: One Light Wall UPC: 782042791572 Category: Exterior Top to outlet: 6.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 12.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Painted Bronze Leaf Product Name: One Light Wall UPC: 782042791572 Category: Exterior Top to outlet: 6.00

Suppliers

Company
Product
Description
Supplier Links
B3161 Exterior -Wall Mt./Flush - 369948 - Capital Lighting, Inc.
Columbus, OH, USA
B3161 Exterior -Wall Mt./Flush
369948
B3161 Exterior -Wall Mt./Flush 369948
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 12.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Painted Bronze Leaf Product Name: One Light Wall UPC: 782042791572 Category: Exterior Top to outlet: 6.00

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 12.00
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Painted Bronze Leaf
Product Name: One Light Wall
UPC: 782042791572
Category: Exterior
Top to outlet: 6.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369948
Product Name B3161 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.866m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details