Capital Lighting, Inc. B3121 Sconces-Single Candle 369946

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 7.13 Extension: 2.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Shipyard Bronze Product Name: One Light Wall Sconce UPC: 782042791510 Category: Interior Top to outlet: 3.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 7.13 Extension: 2.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Shipyard Bronze Product Name: One Light Wall Sconce UPC: 782042791510 Category: Interior Top to outlet: 3.50

Suppliers

Company
Product
Description
Supplier Links
B3121 Sconces-Single Candle - 369946 - Capital Lighting, Inc.
Columbus, OH, USA
B3121 Sconces-Single Candle
369946
B3121 Sconces-Single Candle 369946
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 7.13 Extension: 2.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Shipyard Bronze Product Name: One Light Wall Sconce UPC: 782042791510 Category: Interior Top to outlet: 3.50

PRODUCT DETAILS / SPECS
Width/Dia: 4.25
Height: 7.13
Extension: 2.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Shipyard Bronze
Product Name: One Light Wall Sconce
UPC: 782042791510
Category: Interior
Top to outlet: 3.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369946
Product Name B3121 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details