Capital Lighting, Inc. B3112 Sconces-Double Glass 369944

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 20.00 Extension: 7.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Aged Pewter Product Name: Two Light Wall Sconce UPC: 782042791503 Category: Interior Top to outlet: 16.13
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 20.00 Extension: 7.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Aged Pewter Product Name: Two Light Wall Sconce UPC: 782042791503 Category: Interior Top to outlet: 16.13

Suppliers

Company
Product
Description
Supplier Links
B3112 Sconces-Double Glass - 369944 - Capital Lighting, Inc.
Columbus, OH, USA
B3112 Sconces-Double Glass
369944
B3112 Sconces-Double Glass 369944
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 20.00 Extension: 7.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Aged Pewter Product Name: Two Light Wall Sconce UPC: 782042791503 Category: Interior Top to outlet: 16.13

PRODUCT DETAILS / SPECS
Width/Dia: 13.75
Height: 20.00
Extension: 7.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Aged Pewter
Product Name: Two Light Wall Sconce
UPC: 782042791503
Category: Interior
Top to outlet: 16.13

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369944
Product Name B3112 Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892236 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details