Capital Lighting, Inc. B3262 Exterior -Wall Mt./Flush 369935

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.00 Extension: 3.5 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Centennial Rust Product Name: Two Light Wall UPC: 782042791800 Category: Exterior Top to outlet: 5.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.00 Extension: 3.5 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Centennial Rust Product Name: Two Light Wall UPC: 782042791800 Category: Exterior Top to outlet: 5.00

Suppliers

Company
Product
Description
Supplier Links
B3262 Exterior -Wall Mt./Flush - 369935 - Capital Lighting, Inc.
Columbus, OH, USA
B3262 Exterior -Wall Mt./Flush
369935
B3262 Exterior -Wall Mt./Flush 369935
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.00 Extension: 3.5 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Centennial Rust Product Name: Two Light Wall UPC: 782042791800 Category: Exterior Top to outlet: 5.00

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 10.00
Extension: 3.5
Bulb
Type: Medium
Qty: 2
Wattage: 40
Finish: Centennial Rust
Product Name: Two Light Wall
UPC: 782042791800
Category: Exterior
Top to outlet: 5.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369935
Product Name B3262 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details