Capital Lighting, Inc. B3222 Exterior -Wall Mount 369934

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 15.50 Extension: 16.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Centennial Rust Product Name: One Light Wall UPC: 782042791725 Category: Exterior Top to outlet: 3.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 15.50 Extension: 16.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Centennial Rust Product Name: One Light Wall UPC: 782042791725 Category: Exterior Top to outlet: 3.50

Suppliers

Company
Product
Description
Supplier Links
B3222 Exterior -Wall Mount - 369934 - Capital Lighting, Inc.
Columbus, OH, USA
B3222 Exterior -Wall Mount
369934
B3222 Exterior -Wall Mount 369934
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 15.50 Extension: 16.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Centennial Rust Product Name: One Light Wall UPC: 782042791725 Category: Exterior Top to outlet: 3.50

PRODUCT DETAILS / SPECS
Width/Dia: 16.25
Height: 15.50
Extension: 16.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Centennial Rust
Product Name: One Light Wall
UPC: 782042791725
Category: Exterior
Top to outlet: 3.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369934
Product Name B3222 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details