Capital Lighting, Inc. B3413 Exterior -Wall Mount 369926

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 20.50 Extension: 11 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze Product Name: Three Light Wall UPC: 782042792234 Category: Exterior Top to outlet: 5.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 20.50 Extension: 11 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze Product Name: Three Light Wall UPC: 782042792234 Category: Exterior Top to outlet: 5.50

Suppliers

Company
Product
Description
Supplier Links
B3413 Exterior -Wall Mount - 369926 - Capital Lighting, Inc.
Columbus, OH, USA
B3413 Exterior -Wall Mount
369926
B3413 Exterior -Wall Mount 369926
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 20.50 Extension: 11 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze Product Name: Three Light Wall UPC: 782042792234 Category: Exterior Top to outlet: 5.50

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 20.50
Extension: 11
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Bronze
Product Name: Three Light Wall
UPC: 782042792234
Category: Exterior
Top to outlet: 5.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369926
Product Name B3413 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details