Capital Lighting, Inc. B3421 Exterior -Wall Mt./Flush 369925

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 12.75 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Heirloom Brass Product Name: One Light Wall UPC: 782042792258 Category: Exterior Top to outlet: 7.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 12.75 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Heirloom Brass Product Name: One Light Wall UPC: 782042792258 Category: Exterior Top to outlet: 7.00

Suppliers

Company
Product
Description
Supplier Links
B3421 Exterior -Wall Mt./Flush - 369925 - Capital Lighting, Inc.
Columbus, OH, USA
B3421 Exterior -Wall Mt./Flush
369925
B3421 Exterior -Wall Mt./Flush 369925
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 12.75 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Heirloom Brass Product Name: One Light Wall UPC: 782042792258 Category: Exterior Top to outlet: 7.00

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 12.75
Extension: 4
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Heirloom Brass
Product Name: One Light Wall
UPC: 782042792258
Category: Exterior
Top to outlet: 7.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369925
Product Name B3421 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details