Capital Lighting, Inc. B3393-C Exterior -Wall Mount 369924

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 19.00 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Wall UPC: 782042795730 Category: Exterior Top to outlet: 9.63
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 19.00 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Wall UPC: 782042795730 Category: Exterior Top to outlet: 9.63

Suppliers

Company
Product
Description
Supplier Links
B3393-C Exterior -Wall Mount - 369924 - Capital Lighting, Inc.
Columbus, OH, USA
B3393-C Exterior -Wall Mount
369924
B3393-C Exterior -Wall Mount 369924
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 19.00 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Wall UPC: 782042795730 Category: Exterior Top to outlet: 9.63

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 19.00
Extension: 6.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bronze
Product Name: One Light Wall
UPC: 782042795730
Category: Exterior
Top to outlet: 9.63

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369924
Product Name B3393-C Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details