Capital Lighting, Inc. B3413-C Exterior -Wall Mount 369923

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 20.50 Extension: 11 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze Product Name: Three Light Wall UPC: 782042795761 Category: Exterior Top to outlet: 5.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 20.50 Extension: 11 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze Product Name: Three Light Wall UPC: 782042795761 Category: Exterior Top to outlet: 5.50

Suppliers

Company
Product
Description
Supplier Links
B3413-C Exterior -Wall Mount - 369923 - Capital Lighting, Inc.
Columbus, OH, USA
B3413-C Exterior -Wall Mount
369923
B3413-C Exterior -Wall Mount 369923
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 20.50 Extension: 11 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze Product Name: Three Light Wall UPC: 782042795761 Category: Exterior Top to outlet: 5.50

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 20.50
Extension: 11
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Bronze
Product Name: Three Light Wall
UPC: 782042795761
Category: Exterior
Top to outlet: 5.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369923
Product Name B3413-C Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details