Capital Lighting, Inc. B3414 Exterior -Wall Mount 369921

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 24.75 Extension: 13 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Bronze Product Name: Four Light Wall UPC: 782042795778 Category: Exterior Top to outlet: 6.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 24.75 Extension: 13 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Bronze Product Name: Four Light Wall UPC: 782042795778 Category: Exterior Top to outlet: 6.75

Suppliers

Company
Product
Description
Supplier Links
B3414 Exterior -Wall Mount - 369921 - Capital Lighting, Inc.
Columbus, OH, USA
B3414 Exterior -Wall Mount
369921
B3414 Exterior -Wall Mount 369921
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 24.75 Extension: 13 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Bronze Product Name: Four Light Wall UPC: 782042795778 Category: Exterior Top to outlet: 6.75

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 24.75
Extension: 13
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Bronze
Product Name: Four Light Wall
UPC: 782042795778
Category: Exterior
Top to outlet: 6.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369921
Product Name B3414 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Probay Ex2 - probay - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details