PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 24.75
Extension: 13
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Bronze
Product Name: Four Light Wall
UPC: 782042795785
Category: Exterior
Top to outlet: 6.75
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 369920 |
| Product Name | B3414-C Exterior -Wall Mount |
| Application | Residential; Outdoor |