Capital Lighting, Inc. B3302 Exterior -Wall Mt./Flush 369915

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 13.75 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Forged Iron Product Name: One Light Wall UPC: 782042791930 Category: Exterior Top to outlet: 7.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 13.75 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Forged Iron Product Name: One Light Wall UPC: 782042791930 Category: Exterior Top to outlet: 7.00

Suppliers

Company
Product
Description
Supplier Links
B3302 Exterior -Wall Mt./Flush - 369915 - Capital Lighting, Inc.
Columbus, OH, USA
B3302 Exterior -Wall Mt./Flush
369915
B3302 Exterior -Wall Mt./Flush 369915
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 13.75 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Forged Iron Product Name: One Light Wall UPC: 782042791930 Category: Exterior Top to outlet: 7.00

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 13.75
Extension: 5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Forged Iron
Product Name: One Light Wall
UPC: 782042791930
Category: Exterior
Top to outlet: 7.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369915
Product Name B3302 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details