Capital Lighting, Inc. B3273 Exterior -Wall Mount 369914

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 18.25 Extension: 5.5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Centennial Rust Product Name: Two Light Wall UPC: 782042791848 Category: Exterior Top to outlet: 9.13
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 18.25 Extension: 5.5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Centennial Rust Product Name: Two Light Wall UPC: 782042791848 Category: Exterior Top to outlet: 9.13

Suppliers

Company
Product
Description
Supplier Links
B3273 Exterior -Wall Mount - 369914 - Capital Lighting, Inc.
Columbus, OH, USA
B3273 Exterior -Wall Mount
369914
B3273 Exterior -Wall Mount 369914
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 18.25 Extension: 5.5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Centennial Rust Product Name: Two Light Wall UPC: 782042791848 Category: Exterior Top to outlet: 9.13

PRODUCT DETAILS / SPECS
Width/Dia: 11.25
Height: 18.25
Extension: 5.5
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Centennial Rust
Product Name: Two Light Wall
UPC: 782042791848
Category: Exterior
Top to outlet: 9.13

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369914
Product Name B3273 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details