Capital Lighting, Inc. B3293 Exterior -Wall Mount 369911

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 22.75 Extension: 11.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Centennial Rust Product Name: One Light Wall UPC: 782042791909 Category: Exterior Top to outlet: 5.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 22.75 Extension: 11.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Centennial Rust Product Name: One Light Wall UPC: 782042791909 Category: Exterior Top to outlet: 5.25

Suppliers

Company
Product
Description
Supplier Links
B3293 Exterior -Wall Mount - 369911 - Capital Lighting, Inc.
Columbus, OH, USA
B3293 Exterior -Wall Mount
369911
B3293 Exterior -Wall Mount 369911
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 22.75 Extension: 11.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Centennial Rust Product Name: One Light Wall UPC: 782042791909 Category: Exterior Top to outlet: 5.25

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 22.75
Extension: 11.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Centennial Rust
Product Name: One Light Wall
UPC: 782042791909
Category: Exterior
Top to outlet: 5.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369911
Product Name B3293 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
View Details