Capital Lighting, Inc. B3294 Exterior -Wall Mount 369910

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 26.50 Extension: 13.38 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Centennial Rust Product Name: One Light Wall UPC: 782042791916 Category: Exterior Top to outlet: 5.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 26.50 Extension: 13.38 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Centennial Rust Product Name: One Light Wall UPC: 782042791916 Category: Exterior Top to outlet: 5.50

Suppliers

Company
Product
Description
Supplier Links
B3294 Exterior -Wall Mount - 369910 - Capital Lighting, Inc.
Columbus, OH, USA
B3294 Exterior -Wall Mount
369910
B3294 Exterior -Wall Mount 369910
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 26.50 Extension: 13.38 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Centennial Rust Product Name: One Light Wall UPC: 782042791916 Category: Exterior Top to outlet: 5.50

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 26.50
Extension: 13.38
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Centennial Rust
Product Name: One Light Wall
UPC: 782042791916
Category: Exterior
Top to outlet: 5.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369910
Product Name B3294 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details