Capital Lighting, Inc. B3391-C Exterior -Wall Mount 369905

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.38 Height: 9.00 Extension: 4.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Wall UPC: 782042795716 Category: Exterior Top to outlet: 4.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.38 Height: 9.00 Extension: 4.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Wall UPC: 782042795716 Category: Exterior Top to outlet: 4.50

Suppliers

Company
Product
Description
Supplier Links
B3391-C Exterior -Wall Mount - 369905 - Capital Lighting, Inc.
Columbus, OH, USA
B3391-C Exterior -Wall Mount
369905
B3391-C Exterior -Wall Mount 369905
PRODUCT DETAILS / SPECS Width/Dia: 5.38 Height: 9.00 Extension: 4.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Wall UPC: 782042795716 Category: Exterior Top to outlet: 4.50

PRODUCT DETAILS / SPECS
Width/Dia: 5.38
Height: 9.00
Extension: 4.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Bronze
Product Name: One Light Wall
UPC: 782042795716
Category: Exterior
Top to outlet: 4.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369905
Product Name B3391-C Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2068793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details