Capital Lighting, Inc. B3323 Exterior -Wall Mount 369903

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 11.50 Extension: 5.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Aged Brass Product Name: Two Light Wall UPC: 782042792029 Category: Exterior Top to outlet: 5.63
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 11.50 Extension: 5.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Aged Brass Product Name: Two Light Wall UPC: 782042792029 Category: Exterior Top to outlet: 5.63

Suppliers

Company
Product
Description
Supplier Links
B3323 Exterior -Wall Mount - 369903 - Capital Lighting, Inc.
Columbus, OH, USA
B3323 Exterior -Wall Mount
369903
B3323 Exterior -Wall Mount 369903
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 11.50 Extension: 5.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Aged Brass Product Name: Two Light Wall UPC: 782042792029 Category: Exterior Top to outlet: 5.63

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 11.50
Extension: 5.75
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Aged Brass
Product Name: Two Light Wall
UPC: 782042792029
Category: Exterior
Top to outlet: 5.63

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369903
Product Name B3323 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
View Details