Capital Lighting, Inc. BF2912 Sconces-Pocket 369799

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 28.50 Extension: 4 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Umbria Bronze Product Name: Two Light Wall Sconce Fluorescent UPC: 782042773523 Category: Interior Top to outlet: 6.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 28.50 Extension: 4 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Umbria Bronze Product Name: Two Light Wall Sconce Fluorescent UPC: 782042773523 Category: Interior Top to outlet: 6.75

Suppliers

Company
Product
Description
Supplier Links
BF2912 Sconces-Pocket - 369799 - Capital Lighting, Inc.
Columbus, OH, USA
BF2912 Sconces-Pocket
369799
BF2912 Sconces-Pocket 369799
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 28.50 Extension: 4 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Umbria Bronze Product Name: Two Light Wall Sconce Fluorescent UPC: 782042773523 Category: Interior Top to outlet: 6.75

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 28.50
Extension: 4
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Umbria Bronze
Product Name: Two Light Wall Sconce Fluorescent
UPC: 782042773523
Category: Interior
Top to outlet: 6.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369799
Product Name BF2912 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 1798133 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 273 mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details