Capital Lighting, Inc. BF2942 Exterior -Wall Mount 369794

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 19.00 Extension: 11.5 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Old Silver Product Name: One Light Wall Fluorescent UPC: 782042773547 Category: Exterior Top to outlet: 3.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 19.00 Extension: 11.5 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Old Silver Product Name: One Light Wall Fluorescent UPC: 782042773547 Category: Exterior Top to outlet: 3.00

Suppliers

Company
Product
Description
Supplier Links
BF2942 Exterior -Wall Mount - 369794 - Capital Lighting, Inc.
Columbus, OH, USA
BF2942 Exterior -Wall Mount
369794
BF2942 Exterior -Wall Mount 369794
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 19.00 Extension: 11.5 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Old Silver Product Name: One Light Wall Fluorescent UPC: 782042773547 Category: Exterior Top to outlet: 3.00

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 19.00
Extension: 11.5
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Old Silver
Product Name: One Light Wall Fluorescent
UPC: 782042773547
Category: Exterior
Top to outlet: 3.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369794
Product Name BF2942 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details