Capital Lighting, Inc. BF2952 Exterior -Wall Mount 369793

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 39.50 Extension: 16.25 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Fired Iron Product Name: One Light Wall Fluorescent UPC: 782042773561 Category: Exterior Top to outlet: 11.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 39.50 Extension: 16.25 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Fired Iron Product Name: One Light Wall Fluorescent UPC: 782042773561 Category: Exterior Top to outlet: 11.50

Suppliers

Company
Product
Description
Supplier Links
BF2952 Exterior -Wall Mount - 369793 - Capital Lighting, Inc.
Columbus, OH, USA
BF2952 Exterior -Wall Mount
369793
BF2952 Exterior -Wall Mount 369793
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 39.50 Extension: 16.25 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Fired Iron Product Name: One Light Wall Fluorescent UPC: 782042773561 Category: Exterior Top to outlet: 11.50

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 39.50
Extension: 16.25
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Fired Iron
Product Name: One Light Wall Fluorescent
UPC: 782042773561
Category: Exterior
Top to outlet: 11.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369793
Product Name BF2952 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 288841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 600mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details