Capital Lighting, Inc. BF2963 Exterior -Wall Mount 369792

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 34.50 Extension: 13.5 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Aged Pewter Product Name: One Light Wall Fluorescent UPC: 782042773592 Category: Exterior Top to outlet: 22.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 34.50 Extension: 13.5 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Aged Pewter Product Name: One Light Wall Fluorescent UPC: 782042773592 Category: Exterior Top to outlet: 22.50

Suppliers

Company
Product
Description
Supplier Links
BF2963 Exterior -Wall Mount - 369792 - Capital Lighting, Inc.
Columbus, OH, USA
BF2963 Exterior -Wall Mount
369792
BF2963 Exterior -Wall Mount 369792
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 34.50 Extension: 13.5 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Aged Pewter Product Name: One Light Wall Fluorescent UPC: 782042773592 Category: Exterior Top to outlet: 22.50

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 34.50
Extension: 13.5
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Aged Pewter
Product Name: One Light Wall Fluorescent
UPC: 782042773592
Category: Exterior
Top to outlet: 22.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369792
Product Name BF2963 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
LED Panel Lights - 2863963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details