Capital Lighting, Inc. F1285DB Pendants-Drum Shade 369789

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 16.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Deep Bronze Product Name: Five Light Pendant Dining UPC: 782042758711 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 16.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Deep Bronze Product Name: Five Light Pendant Dining UPC: 782042758711 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
F1285DB Pendants-Drum Shade - 369789 - Capital Lighting, Inc.
Columbus, OH, USA
F1285DB Pendants-Drum Shade
369789
F1285DB Pendants-Drum Shade 369789
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 16.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Deep Bronze Product Name: Five Light Pendant Dining UPC: 782042758711 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 16.50
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Deep Bronze
Product Name: Five Light Pendant Dining
UPC: 782042758711
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369789
Product Name F1285DB Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.55m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details