Capital Lighting, Inc. F2815GR-L Pendants-Drum Shade 369785

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 36.13 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Graphite Product Name: Four Light Pendant UPC: 782042766891 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 36.13 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Graphite Product Name: Four Light Pendant UPC: 782042766891 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
F2815GR-L Pendants-Drum Shade - 369785 - Capital Lighting, Inc.
Columbus, OH, USA
F2815GR-L Pendants-Drum Shade
369785
F2815GR-L Pendants-Drum Shade 369785
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 36.13 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Graphite Product Name: Four Light Pendant UPC: 782042766891 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 36.13
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Graphite
Product Name: Four Light Pendant
UPC: 782042766891
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369785
Product Name F2815GR-L Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details