Capital Lighting, Inc. F1288DB Pendants-Drum Shade 369784

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 34.75 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Deep Bronze Product Name: Eight Light Pendant UPC: 782042758735 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 34.75 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Deep Bronze Product Name: Eight Light Pendant UPC: 782042758735 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
F1288DB Pendants-Drum Shade - 369784 - Capital Lighting, Inc.
Columbus, OH, USA
F1288DB Pendants-Drum Shade
369784
F1288DB Pendants-Drum Shade 369784
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 34.75 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Deep Bronze Product Name: Eight Light Pendant UPC: 782042758735 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 34.75
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Deep Bronze
Product Name: Eight Light Pendant
UPC: 782042758735
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369784
Product Name F1288DB Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details