Capital Lighting, Inc. F2717 Large Chandeliers-Candle 369781

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 43.88 Bulb Type: Candelabra Qty: 18 Wattage: 40 Finish: Burnt Sienna Product Name: 18 Light Chandelier UPC: 782042792333 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 43.88 Bulb Type: Candelabra Qty: 18 Wattage: 40 Finish: Burnt Sienna Product Name: 18 Light Chandelier UPC: 782042792333 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
F2717 Large Chandeliers-Candle - 369781 - Capital Lighting, Inc.
Columbus, OH, USA
F2717 Large Chandeliers-Candle
369781
F2717 Large Chandeliers-Candle 369781
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 43.88 Bulb Type: Candelabra Qty: 18 Wattage: 40 Finish: Burnt Sienna Product Name: 18 Light Chandelier UPC: 782042792333 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 43.88
Bulb
Type: Candelabra
Qty: 18
Wattage: 40
Finish: Burnt Sienna
Product Name: 18 Light Chandelier
UPC: 782042792333
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369781
Product Name F2717 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 1883515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.52 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details