Capital Lighting, Inc. F2813GR-L Pendants-Drum Shade 369780

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 22.88 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Graphite Product Name: Two Light Pendant UPC: 782042766815 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 22.88 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Graphite Product Name: Two Light Pendant UPC: 782042766815 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
F2813GR-L Pendants-Drum Shade - 369780 - Capital Lighting, Inc.
Columbus, OH, USA
F2813GR-L Pendants-Drum Shade
369780
F2813GR-L Pendants-Drum Shade 369780
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 22.88 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Graphite Product Name: Two Light Pendant UPC: 782042766815 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 22.88
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Graphite
Product Name: Two Light Pendant
UPC: 782042766815
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369780
Product Name F2813GR-L Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details