Capital Lighting, Inc. BF3151 Sconces-Other 369777

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 13.00 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Bronze Leaf Product Name: One Light Wall Sconce Fluorescent UPC: 782042796379 Category: Interior Top to outlet: 6.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 13.00 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Bronze Leaf Product Name: One Light Wall Sconce Fluorescent UPC: 782042796379 Category: Interior Top to outlet: 6.50

Suppliers

Company
Product
Description
Supplier Links
BF3151 Sconces-Other - 369777 - Capital Lighting, Inc.
Columbus, OH, USA
BF3151 Sconces-Other
369777
BF3151 Sconces-Other 369777
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 13.00 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Bronze Leaf Product Name: One Light Wall Sconce Fluorescent UPC: 782042796379 Category: Interior Top to outlet: 6.50

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 13.00
Extension: 4
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Bronze Leaf
Product Name: One Light Wall Sconce Fluorescent
UPC: 782042796379
Category: Interior
Top to outlet: 6.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369777
Product Name BF3151 Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1798133 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 273 mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details