Capital Lighting, Inc. BF3161 Exterior -Wall Mt./Flush 369774

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 12.00 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Painted Bronze Leaf Product Name: One Light Wall UPC: 782042793910 Category: Exterior Top to outlet: 6.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 12.00 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Painted Bronze Leaf Product Name: One Light Wall UPC: 782042793910 Category: Exterior Top to outlet: 6.00

Suppliers

Company
Product
Description
Supplier Links
BF3161 Exterior -Wall Mt./Flush - 369774 - Capital Lighting, Inc.
Columbus, OH, USA
BF3161 Exterior -Wall Mt./Flush
369774
BF3161 Exterior -Wall Mt./Flush 369774
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 12.00 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Painted Bronze Leaf Product Name: One Light Wall UPC: 782042793910 Category: Exterior Top to outlet: 6.00

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 12.00
Extension: 4
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Painted Bronze Leaf
Product Name: One Light Wall
UPC: 782042793910
Category: Exterior
Top to outlet: 6.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369774
Product Name BF3161 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1945843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details