Capital Lighting, Inc. BF3202 Exterior -Wall Mt./Flush 369771

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 13.38 Extension: 4.25 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Aged Pewter Product Name: One Light Wall UPC: 782042793958 Category: Exterior Top to outlet: 6.63
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 13.38 Extension: 4.25 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Aged Pewter Product Name: One Light Wall UPC: 782042793958 Category: Exterior Top to outlet: 6.63

Suppliers

Company
Product
Description
Supplier Links
BF3202 Exterior -Wall Mt./Flush - 369771 - Capital Lighting, Inc.
Columbus, OH, USA
BF3202 Exterior -Wall Mt./Flush
369771
BF3202 Exterior -Wall Mt./Flush 369771
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 13.38 Extension: 4.25 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Aged Pewter Product Name: One Light Wall UPC: 782042793958 Category: Exterior Top to outlet: 6.63

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 13.38
Extension: 4.25
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Aged Pewter
Product Name: One Light Wall
UPC: 782042793958
Category: Exterior
Top to outlet: 6.63

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369771
Product Name BF3202 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details