Capital Lighting, Inc. BF3212 Exterior -Wall Mt./Flush 369770

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 25.00 Extension: 9.75 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Aged Pewter Product Name: One Light Wall UPC: 782042793989 Category: Exterior Top to outlet: 17.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 25.00 Extension: 9.75 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Aged Pewter Product Name: One Light Wall UPC: 782042793989 Category: Exterior Top to outlet: 17.25

Suppliers

Company
Product
Description
Supplier Links
BF3212 Exterior -Wall Mt./Flush - 369770 - Capital Lighting, Inc.
Columbus, OH, USA
BF3212 Exterior -Wall Mt./Flush
369770
BF3212 Exterior -Wall Mt./Flush 369770
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 25.00 Extension: 9.75 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Aged Pewter Product Name: One Light Wall UPC: 782042793989 Category: Exterior Top to outlet: 17.25

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 25.00
Extension: 9.75
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Aged Pewter
Product Name: One Light Wall
UPC: 782042793989
Category: Exterior
Top to outlet: 17.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369770
Product Name BF3212 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2790914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1570mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details