Capital Lighting, Inc. BF3413 Exterior -Wall Mount 369763

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 20.50 Extension: 11 Bulb Type: GU24 Qty: 1 Wattage: 32 Finish: Bronze Product Name: One Light Wall UPC: 782042794269 Category: Exterior Top to outlet: 5.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 20.50 Extension: 11 Bulb Type: GU24 Qty: 1 Wattage: 32 Finish: Bronze Product Name: One Light Wall UPC: 782042794269 Category: Exterior Top to outlet: 5.50

Suppliers

Company
Product
Description
Supplier Links
BF3413 Exterior -Wall Mount - 369763 - Capital Lighting, Inc.
Columbus, OH, USA
BF3413 Exterior -Wall Mount
369763
BF3413 Exterior -Wall Mount 369763
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 20.50 Extension: 11 Bulb Type: GU24 Qty: 1 Wattage: 32 Finish: Bronze Product Name: One Light Wall UPC: 782042794269 Category: Exterior Top to outlet: 5.50

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 20.50
Extension: 11
Bulb
Type: GU24
Qty: 1
Wattage: 32
Finish: Bronze
Product Name: One Light Wall
UPC: 782042794269
Category: Exterior
Top to outlet: 5.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369763
Product Name BF3413 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details