Capital Lighting, Inc. BF3413-C Exterior -Wall Mount 369761

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 20.50 Extension: 11 Bulb Type: GU24 Qty: 1 Wattage: 32 Finish: Bronze Product Name: One Light Wall UPC: 782042794276 Category: Exterior Top to outlet: 5.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 20.50 Extension: 11 Bulb Type: GU24 Qty: 1 Wattage: 32 Finish: Bronze Product Name: One Light Wall UPC: 782042794276 Category: Exterior Top to outlet: 5.50

Suppliers

Company
Product
Description
Supplier Links
BF3413-C Exterior -Wall Mount - 369761 - Capital Lighting, Inc.
Columbus, OH, USA
BF3413-C Exterior -Wall Mount
369761
BF3413-C Exterior -Wall Mount 369761
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 20.50 Extension: 11 Bulb Type: GU24 Qty: 1 Wattage: 32 Finish: Bronze Product Name: One Light Wall UPC: 782042794276 Category: Exterior Top to outlet: 5.50

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 20.50
Extension: 11
Bulb
Type: GU24
Qty: 1
Wattage: 32
Finish: Bronze
Product Name: One Light Wall
UPC: 782042794276
Category: Exterior
Top to outlet: 5.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369761
Product Name BF3413-C Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details