Capital Lighting, Inc. BF3414 Exterior -Wall Mount 369760

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 24.75 Extension: 13 Bulb Type: GU24 Qty: 1 Wattage: 42 Finish: Bronze Product Name: One Light Wall UPC: 782042794283 Category: Exterior Top to outlet: 6.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 24.75 Extension: 13 Bulb Type: GU24 Qty: 1 Wattage: 42 Finish: Bronze Product Name: One Light Wall UPC: 782042794283 Category: Exterior Top to outlet: 6.75

Suppliers

Company
Product
Description
Supplier Links
BF3414 Exterior -Wall Mount - 369760 - Capital Lighting, Inc.
Columbus, OH, USA
BF3414 Exterior -Wall Mount
369760
BF3414 Exterior -Wall Mount 369760
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 24.75 Extension: 13 Bulb Type: GU24 Qty: 1 Wattage: 42 Finish: Bronze Product Name: One Light Wall UPC: 782042794283 Category: Exterior Top to outlet: 6.75

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 24.75
Extension: 13
Bulb
Type: GU24
Qty: 1
Wattage: 42
Finish: Bronze
Product Name: One Light Wall
UPC: 782042794283
Category: Exterior
Top to outlet: 6.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369760
Product Name BF3414 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details