Capital Lighting, Inc. CF9909CG Exterior -Ceiling Mount 369758

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 10.75 Bulb Type: GU24 Qty: 2 Wattage: 18 Finish: Charred Gold Product Name: Two Light Flush Fluorescent UPC: 782042921818 Category: Exterior Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 10.75 Bulb Type: GU24 Qty: 2 Wattage: 18 Finish: Charred Gold Product Name: Two Light Flush Fluorescent UPC: 782042921818 Category: Exterior Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
CF9909CG Exterior -Ceiling Mount - 369758 - Capital Lighting, Inc.
Columbus, OH, USA
CF9909CG Exterior -Ceiling Mount
369758
CF9909CG Exterior -Ceiling Mount 369758
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 10.75 Bulb Type: GU24 Qty: 2 Wattage: 18 Finish: Charred Gold Product Name: Two Light Flush Fluorescent UPC: 782042921818 Category: Exterior Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 10.75
Bulb
Type: GU24
Qty: 2
Wattage: 18
Finish: Charred Gold
Product Name: Two Light Flush Fluorescent
UPC: 782042921818
Category: Exterior
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369758
Product Name CF9909CG Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2856566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details