Capital Lighting, Inc. C3200 Exterior -Ceiling Mount 369757

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 5.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Aged Pewter Product Name: Two Light Ceiling Flush UPC: 782042792289 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 5.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Aged Pewter Product Name: Two Light Ceiling Flush UPC: 782042792289 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
C3200 Exterior -Ceiling Mount - 369757 - Capital Lighting, Inc.
Columbus, OH, USA
C3200 Exterior -Ceiling Mount
369757
C3200 Exterior -Ceiling Mount 369757
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 5.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Aged Pewter Product Name: Two Light Ceiling Flush UPC: 782042792289 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 14.25
Height: 5.75
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Aged Pewter
Product Name: Two Light Ceiling Flush
UPC: 782042792289
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369757
Product Name C3200 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details