Capital Lighting, Inc. CF2670 Semi-Flush Mts.-Bowl Style 369756

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 14.00 Bulb Type: GU24 Qty: 2 Wattage: 18 Finish: Pompeii Silver Product Name: Two Light Ceiling Semi-Flush Cfl UPC: 782042766419 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 14.00 Bulb Type: GU24 Qty: 2 Wattage: 18 Finish: Pompeii Silver Product Name: Two Light Ceiling Semi-Flush Cfl UPC: 782042766419 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
CF2670 Semi-Flush Mts.-Bowl Style - 369756 - Capital Lighting, Inc.
Columbus, OH, USA
CF2670 Semi-Flush Mts.-Bowl Style
369756
CF2670 Semi-Flush Mts.-Bowl Style 369756
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 14.00 Bulb Type: GU24 Qty: 2 Wattage: 18 Finish: Pompeii Silver Product Name: Two Light Ceiling Semi-Flush Cfl UPC: 782042766419 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 14.00
Bulb
Type: GU24
Qty: 2
Wattage: 18
Finish: Pompeii Silver
Product Name: Two Light Ceiling Semi-Flush Cfl
UPC: 782042766419
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369756
Product Name CF2670 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details