Capital Lighting, Inc. CF9900CG Exterior -Ceiling Mount 369755

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.50 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Charred Gold Product Name: Two Light Flush Fluorescent UPC: 782042921795 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.50 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Charred Gold Product Name: Two Light Flush Fluorescent UPC: 782042921795 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
CF9900CG Exterior -Ceiling Mount - 369755 - Capital Lighting, Inc.
Columbus, OH, USA
CF9900CG Exterior -Ceiling Mount
369755
CF9900CG Exterior -Ceiling Mount 369755
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.50 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Charred Gold Product Name: Two Light Flush Fluorescent UPC: 782042921795 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 8.50
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Charred Gold
Product Name: Two Light Flush Fluorescent
UPC: 782042921795
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369755
Product Name CF9900CG Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892357 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 290mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details