Capital Lighting, Inc. C3310 Exterior -Ceiling Mount 369754

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Barbosa Bronze Product Name: Two Light Ceiling Flush UPC: 782042792296 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Barbosa Bronze Product Name: Two Light Ceiling Flush UPC: 782042792296 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
C3310 Exterior -Ceiling Mount - 369754 - Capital Lighting, Inc.
Columbus, OH, USA
C3310 Exterior -Ceiling Mount
369754
C3310 Exterior -Ceiling Mount 369754
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Barbosa Bronze Product Name: Two Light Ceiling Flush UPC: 782042792296 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 7.75
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Barbosa Bronze
Product Name: Two Light Ceiling Flush
UPC: 782042792296
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369754
Product Name C3310 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details