Capital Lighting, Inc. CF2760 Semi-Flush Mts.-Bowl Style 369751

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 11.50 Bulb Type: GU24 Qty: 2 Wattage: 18 Finish: Kendo Bronze Product Name: Two Light Ceiling Semi-Flush Cfl UPC: 782042766433 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 11.50 Bulb Type: GU24 Qty: 2 Wattage: 18 Finish: Kendo Bronze Product Name: Two Light Ceiling Semi-Flush Cfl UPC: 782042766433 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
CF2760 Semi-Flush Mts.-Bowl Style - 369751 - Capital Lighting, Inc.
Columbus, OH, USA
CF2760 Semi-Flush Mts.-Bowl Style
369751
CF2760 Semi-Flush Mts.-Bowl Style 369751
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 11.50 Bulb Type: GU24 Qty: 2 Wattage: 18 Finish: Kendo Bronze Product Name: Two Light Ceiling Semi-Flush Cfl UPC: 782042766433 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 11.50
Bulb
Type: GU24
Qty: 2
Wattage: 18
Finish: Kendo Bronze
Product Name: Two Light Ceiling Semi-Flush Cfl
UPC: 782042766433
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369751
Product Name CF2760 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details