Capital Lighting, Inc. CF2870 Semi-Flush Mts.-Drum Shade 369750

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 11.50 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Bronze Leaf Product Name: Two Light Semi-Flush Fluorescent UPC: 782042773653 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 11.50 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Bronze Leaf Product Name: Two Light Semi-Flush Fluorescent UPC: 782042773653 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
CF2870 Semi-Flush Mts.-Drum Shade - 369750 - Capital Lighting, Inc.
Columbus, OH, USA
CF2870 Semi-Flush Mts.-Drum Shade
369750
CF2870 Semi-Flush Mts.-Drum Shade 369750
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 11.50 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Bronze Leaf Product Name: Two Light Semi-Flush Fluorescent UPC: 782042773653 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 11.50
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Bronze Leaf
Product Name: Two Light Semi-Flush Fluorescent
UPC: 782042773653
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369750
Product Name CF2870 Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892357 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 290mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details