Capital Lighting, Inc. BF3253 Exterior -Wall Mount 369749

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 16.00 Extension: 14 Bulb Type: GU24 Qty: 1 Wattage: 32 Finish: Antique Brass Product Name: One Light Wall UPC: 782042794054 Category: Exterior Top to outlet: 8.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 16.00 Extension: 14 Bulb Type: GU24 Qty: 1 Wattage: 32 Finish: Antique Brass Product Name: One Light Wall UPC: 782042794054 Category: Exterior Top to outlet: 8.00

Suppliers

Company
Product
Description
Supplier Links
BF3253 Exterior -Wall Mount - 369749 - Capital Lighting, Inc.
Columbus, OH, USA
BF3253 Exterior -Wall Mount
369749
BF3253 Exterior -Wall Mount 369749
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 16.00 Extension: 14 Bulb Type: GU24 Qty: 1 Wattage: 32 Finish: Antique Brass Product Name: One Light Wall UPC: 782042794054 Category: Exterior Top to outlet: 8.00

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 16.00
Extension: 14
Bulb
Type: GU24
Qty: 1
Wattage: 32
Finish: Antique Brass
Product Name: One Light Wall
UPC: 782042794054
Category: Exterior
Top to outlet: 8.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369749
Product Name BF3253 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details