Capital Lighting, Inc. BF3303 Exterior -Wall Mt./Flush 369748

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 16.88 Extension: 5.75 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Forged Iron Product Name: Two Light Wall UPC: 782042794139 Category: Exterior Top to outlet: 6.63
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 16.88 Extension: 5.75 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Forged Iron Product Name: Two Light Wall UPC: 782042794139 Category: Exterior Top to outlet: 6.63

Suppliers

Company
Product
Description
Supplier Links
BF3303 Exterior -Wall Mt./Flush - 369748 - Capital Lighting, Inc.
Columbus, OH, USA
BF3303 Exterior -Wall Mt./Flush
369748
BF3303 Exterior -Wall Mt./Flush 369748
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 16.88 Extension: 5.75 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Forged Iron Product Name: Two Light Wall UPC: 782042794139 Category: Exterior Top to outlet: 6.63

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 16.88
Extension: 5.75
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Forged Iron
Product Name: Two Light Wall
UPC: 782042794139
Category: Exterior
Top to outlet: 6.63

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369748
Product Name BF3303 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details