Capital Lighting, Inc. BF3313 Exterior -Wall Mount 369746

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 19.50 Extension: 14.25 Bulb Type: GU24 Qty: 1 Wattage: 32 Finish: Barbosa Bronze Product Name: One Light Wall Fluorescent UPC: 782042794160 Category: Exterior Top to outlet: 6.38
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 19.50 Extension: 14.25 Bulb Type: GU24 Qty: 1 Wattage: 32 Finish: Barbosa Bronze Product Name: One Light Wall Fluorescent UPC: 782042794160 Category: Exterior Top to outlet: 6.38

Suppliers

Company
Product
Description
Supplier Links
BF3313 Exterior -Wall Mount - 369746 - Capital Lighting, Inc.
Columbus, OH, USA
BF3313 Exterior -Wall Mount
369746
BF3313 Exterior -Wall Mount 369746
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 19.50 Extension: 14.25 Bulb Type: GU24 Qty: 1 Wattage: 32 Finish: Barbosa Bronze Product Name: One Light Wall Fluorescent UPC: 782042794160 Category: Exterior Top to outlet: 6.38

PRODUCT DETAILS / SPECS
Width/Dia: 10.25
Height: 19.50
Extension: 14.25
Bulb
Type: GU24
Qty: 1
Wattage: 32
Finish: Barbosa Bronze
Product Name: One Light Wall Fluorescent
UPC: 782042794160
Category: Exterior
Top to outlet: 6.38

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369746
Product Name BF3313 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details