Capital Lighting, Inc. BF3302 Exterior -Wall Mt./Flush 369745

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 13.75 Extension: 5 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Forged Iron Product Name: One Light Wall UPC: 782042794122 Category: Exterior Top to outlet: 7.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 13.75 Extension: 5 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Forged Iron Product Name: One Light Wall UPC: 782042794122 Category: Exterior Top to outlet: 7.00

Suppliers

Company
Product
Description
Supplier Links
BF3302 Exterior -Wall Mt./Flush - 369745 - Capital Lighting, Inc.
Columbus, OH, USA
BF3302 Exterior -Wall Mt./Flush
369745
BF3302 Exterior -Wall Mt./Flush 369745
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 13.75 Extension: 5 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Forged Iron Product Name: One Light Wall UPC: 782042794122 Category: Exterior Top to outlet: 7.00

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 13.75
Extension: 5
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Forged Iron
Product Name: One Light Wall
UPC: 782042794122
Category: Exterior
Top to outlet: 7.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369745
Product Name BF3302 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details