Capital Lighting, Inc. BF3293 Exterior -Wall Mount 369744

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 22.75 Extension: 11.5 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Centennial Rust Product Name: One Light Wall UPC: 782042794092 Category: Exterior Top to outlet: 5.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 22.75 Extension: 11.5 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Centennial Rust Product Name: One Light Wall UPC: 782042794092 Category: Exterior Top to outlet: 5.25

Suppliers

Company
Product
Description
Supplier Links
BF3293 Exterior -Wall Mount - 369744 - Capital Lighting, Inc.
Columbus, OH, USA
BF3293 Exterior -Wall Mount
369744
BF3293 Exterior -Wall Mount 369744
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 22.75 Extension: 11.5 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Centennial Rust Product Name: One Light Wall UPC: 782042794092 Category: Exterior Top to outlet: 5.25

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 22.75
Extension: 11.5
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Centennial Rust
Product Name: One Light Wall
UPC: 782042794092
Category: Exterior
Top to outlet: 5.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369744
Product Name BF3293 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.168m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details