Capital Lighting, Inc. BF8974NB Exterior -Wall Mount 369743

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 30.25 Extension: 15.25 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Natural Bronze Product Name: One Light Wall Lantern Fluorescent UPC: 782042762008 Category: Exterior Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 30.25 Extension: 15.25 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Natural Bronze Product Name: One Light Wall Lantern Fluorescent UPC: 782042762008 Category: Exterior Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
BF8974NB Exterior -Wall Mount - 369743 - Capital Lighting, Inc.
Columbus, OH, USA
BF8974NB Exterior -Wall Mount
369743
BF8974NB Exterior -Wall Mount 369743
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 30.25 Extension: 15.25 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Natural Bronze Product Name: One Light Wall Lantern Fluorescent UPC: 782042762008 Category: Exterior Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 30.25
Extension: 15.25
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Natural Bronze
Product Name: One Light Wall Lantern Fluorescent
UPC: 782042762008
Category: Exterior
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369743
Product Name BF8974NB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details