Capital Lighting, Inc. BF9121OBZ Exterior -Wall Mount 369740

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 19.00 Extension: 8 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Old Bronze Product Name: One Light Wall Lantern UPC: 782042767300 Category: Exterior Top to outlet: 5.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 19.00 Extension: 8 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Old Bronze Product Name: One Light Wall Lantern UPC: 782042767300 Category: Exterior Top to outlet: 5.50

Suppliers

Company
Product
Description
Supplier Links
BF9121OBZ Exterior -Wall Mount - 369740 - Capital Lighting, Inc.
Columbus, OH, USA
BF9121OBZ Exterior -Wall Mount
369740
BF9121OBZ Exterior -Wall Mount 369740
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 19.00 Extension: 8 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Old Bronze Product Name: One Light Wall Lantern UPC: 782042767300 Category: Exterior Top to outlet: 5.50

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 19.00
Extension: 8
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Old Bronze
Product Name: One Light Wall Lantern
UPC: 782042767300
Category: Exterior
Top to outlet: 5.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369740
Product Name BF9121OBZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details