Capital Lighting, Inc. BL2941 Exterior -Wall Mount 369739

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 13.25 Extension: 8 Bulb Type: LED Qty: 4 Wattage: 1 Finish: Old Silver Product Name: One Light Wall Led UPC: 782042773639 Category: Exterior Top to outlet: 2.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 13.25 Extension: 8 Bulb Type: LED Qty: 4 Wattage: 1 Finish: Old Silver Product Name: One Light Wall Led UPC: 782042773639 Category: Exterior Top to outlet: 2.50

Suppliers

Company
Product
Description
Supplier Links
BL2941 Exterior -Wall Mount - 369739 - Capital Lighting, Inc.
Columbus, OH, USA
BL2941 Exterior -Wall Mount
369739
BL2941 Exterior -Wall Mount 369739
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 13.25 Extension: 8 Bulb Type: LED Qty: 4 Wattage: 1 Finish: Old Silver Product Name: One Light Wall Led UPC: 782042773639 Category: Exterior Top to outlet: 2.50

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 13.25
Extension: 8
Bulb
Type: LED
Qty: 4
Wattage: 1
Finish: Old Silver
Product Name: One Light Wall Led
UPC: 782042773639
Category: Exterior
Top to outlet: 2.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369739
Product Name BL2941 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details